SMA connector, RoHS compliant
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Couplers |
| Product Number | C50-101-481/1N |
| Product Name | Directional Coupler - Dual High Power |
| RF Coupler Type | Uni-Directional |
| Package Type | Connectorized |
| Frequency Range | 2000.00 to 32000.00 MHz |
| Power | 2500.00 watts |