Pulsar Microwave Corporation Directional Coupler - Low Frequency C5-08 Series

Description
Lumped elements are used for smaller sizes
Description
Lumped elements are used for smaller sizes

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - Low Frequency
C5-08 Series
Directional Coupler - Low Frequency C5-08 Series
Lumped elements are used for smaller sizes

Lumped elements are used for smaller sizes

Supplier's Site
Clifton, NJ, USA
Directional Coupler - Low Frequency
C5-08 Series
Directional Coupler - Low Frequency C5-08 Series
Available with SMA, Type N, BNC, or F connectors

Available with SMA, Type N, BNC, or F connectors

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation Pulsar Microwave Corporation
Product Category RF Couplers RF Couplers
Product Number C5-08 Series C5-08 Series
Product Name Directional Coupler - Low Frequency Directional Coupler - Low Frequency
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount Connectorized
Frequency Range 5.00 to 1000.00 MHz 5.00 to 1000.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2700-3500-K5-N - kTB Solutions
Specs
Frequency Range 2700.00 to 3500.00 MHz
Power 500.00 watts
Insertion Loss 0.50 dB
View Details
16.5 dB Directional Coupler, 5 - 1500 MHz, 75Ω - Z30-16-5-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CBF-10A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details