Pulsar Microwave Corporation Directional Coupler - Low Frequency C5-06 Series

Description
Available with SMA, Type N, BNC, or F connectors
Description
Available with SMA, Type N, BNC, or F connectors

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Directional Coupler - Low Frequency
C5-06 Series
Directional Coupler - Low Frequency C5-06 Series
Available with SMA, Type N, BNC, or F connectors

Available with SMA, Type N, BNC, or F connectors

Supplier's Site
Clifton, NJ, USA
Directional Coupler - Low Frequency
C5-06 Series
Directional Coupler - Low Frequency C5-06 Series
Lumped elements are used for smaller sizes

Lumped elements are used for smaller sizes

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation Pulsar Microwave Corporation
Product Category RF Couplers RF Couplers
Product Number C5-06 Series C5-06 Series
Product Name Directional Coupler - Low Frequency Directional Coupler - Low Frequency
RF Coupler Type Uni-Directional Uni-Directional
Package Type Connectorized Surface Mount
Frequency Range 0.50 to 500.00 MHz 0.50 to 500.00 MHz
Power 3.00 watts 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details