Available with SMA, Type N, BNC, or F connectors
Available with SMA, Type N, BNC, or F connectors
| Pulsar Microwave Corporation | Pulsar Microwave Corporation | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | C4-P9-411 | C4-P9-411 |
| Product Name | Directional Coupler - Low Frequency | Directional Coupler - Low Frequency |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | Connectorized | Connectorized |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 50.00 watts | 50.00 watts |