Available with SMA, Type N, BNC, or F connectors
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Couplers |
| Product Number | C4-P4-411 |
| Product Name | Directional Coupler - Low Frequency |
| RF Coupler Type | Uni-Directional |
| Package Type | Connectorized |
| Frequency Range | 0.50 to 250.00 MHz |
| Power | 10.00 watts |