PULS QT40.241 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 960W
POWER SUPPLY, 960 WATT, 380-480 VAC, 3 PHASE, 24-2 8VDC, 40-34.3AMP. FREE 2 YEAR RADWELL WARRANTY
PULS Power Supplies QT40.241
POWER SUPPLY, 960W, 380-480VAC 3PH
| RS Components, Ltd. | DigiKey | Radwell International | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7115985 | 1736-1005-ND | 12808576 | QT40.241 | |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply | Power Supply | PULS Switching |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Regulatory Compliance | RoHS Compliant | ||||
| DC Output Voltage | 28.0 volts | ||||
| Number of Outputs | 1 # | ||||
| Phase | Three-Phase Power Supply |