PULS, L. P. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies QS5.241-A1

Description
Win Source Part Number: 1157011-QS5.241-A1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DIMENSION Q (120W) Features: Adjustable Output, Load Sharing, PFC Package: Box Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 120W Input Type: AC Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 92.7% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: QS5.241-A1-ND,1736-1 087 Base Product Number: QS5 Approval Agency: ABS, ATEX, CSA, DNV GL, EAC, IEC, IECEx, SEMI, UL AC Voltage - Input: 88 ~ 360 VAC Standard Number: Class I Div 2; F47; 508; 60950-1; 61010-2-201
Request a Quote Datasheet
Description
Win Source Part Number: 1157011-QS5.241-A1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DIMENSION Q (120W) Features: Adjustable Output, Load Sharing, PFC Package: Box Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 120W Input Type: AC Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 92.7% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: QS5.241-A1-ND,1736-1 087 Base Product Number: QS5 Approval Agency: ABS, ATEX, CSA, DNV GL, EAC, IEC, IECEx, SEMI, UL AC Voltage - Input: 88 ~ 360 VAC Standard Number: Class I Div 2; F47; 508; 60950-1; 61010-2-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1157011-QS5.241-A1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1157011-QS5.241-A1
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1157011-QS5.241-A1
Win Source Part Number: 1157011-QS5.241-A1 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: DIMENSION Q (120W) Features: Adjustable Output, Load Sharing, PFC Package: Box Applications: Hazardous Locations, ITE (Commercial) Standard Package: 1 Power (Watts): 120W Input Type: AC Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 5A Voltage - Output 1: 24V Efficiency: 92.7% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: QS5.241-A1-ND,1736-1 087 Base Product Number: QS5 Approval Agency: ABS, ATEX, CSA, DNV GL, EAC, IEC, IECEx, SEMI, UL AC Voltage - Input: 88 ~ 360 VAC Standard Number: Class I Div 2; F47; 508; 60950-1; 61010-2-201

Win Source Part Number: 1157011-QS5.241-A1
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: DIMENSION Q (120W)
Features: Adjustable Output, Load Sharing, PFC
Package: Box
Applications: Hazardous Locations, ITE (Commercial)
Standard Package: 1
Power (Watts): 120W
Input Type: AC
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Output 1: 24V
Efficiency: 92.7%
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 4.61" L x 1.57" W x 4.88" H (117.0mm x 40.0mm x 124.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6007
Mfr: PULS, LP
Other Names: QS5.241-A1-ND,1736-1087
Base Product Number: QS5
Approval Agency: ABS, ATEX, CSA, DNV GL, EAC, IEC, IECEx, SEMI, UL
AC Voltage - Input: 88 ~ 360 VAC
Standard Number: Class I Div 2; F47; 508; 60950-1; 61010-2-201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1157011-QS5.241-A1
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1372713-LD20-23B09R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 20 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details