Manufacturer: PULS, LP
Win Source Part Number: 931164-QS20.241
Series: DIMENSION Q (480W)
Operating Temperature Range: -10°C ~ 70°C (With Derating)
Package: Box
Family Name: QS20
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8504.40.9530
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 931164-QS20.241 |
| Product Name | Unclassified - QS20.241 |