AC/DC DIN RAIL SUPPLY 24V 120W
PULS PIC120.241D DIN Rail Power Supply
POWER SUPPLY, 120W, 100-120 / 200-240VAC 1PH, 24-28VDC, 5-4.3A. FREE 2 YEAR RADWELL WARRANTY
PULS Power Supplies PIC120.241D
Power Supply, 24VDC, 5A, 1Ph, 120W,
| DigiKey | RS Components, Ltd. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1736-1051-ND | 1238021 | 99979877 | PIC120.241D |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply | PULS Switching |
| Type | 1 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| DC Output Current | 5 amps | |||
| AC Input Voltage | 90.0 to 264.0 volts | |||
| Technology | Switching Power Supply | Switching Power Supply |