PULS, L. P. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies ML70.100

Description
Win Source Part Number: 1112387-ML70.100 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: MiniLine (72W) Features: Adjustable Output, Load Sharing Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 72W Input Type: AC Number of Outputs: 1 Current - Output (Max): 3A Voltage - Output 1: 24V Efficiency: 89% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 3.58" L x 1.77" W x 2.95" H (91.0mm x 45.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: ML70.100-ND,1736-108 2 Base Product Number: ML70 Approval Agency: ABS, CSA, DNV GL, EAC, IEC, NEC, UL AC Voltage - Input: 100 ~ 120 VAC, 200 ~ 240 VAC Standard Number: Class I Div 2; Class 2; 508; 60950-1; 61010-2-201
Request a Quote Datasheet
Description
Win Source Part Number: 1112387-ML70.100 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: MiniLine (72W) Features: Adjustable Output, Load Sharing Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 72W Input Type: AC Number of Outputs: 1 Current - Output (Max): 3A Voltage - Output 1: 24V Efficiency: 89% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 3.58" L x 1.77" W x 2.95" H (91.0mm x 45.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: ML70.100-ND,1736-108 2 Base Product Number: ML70 Approval Agency: ABS, CSA, DNV GL, EAC, IEC, NEC, UL AC Voltage - Input: 100 ~ 120 VAC, 200 ~ 240 VAC Standard Number: Class I Div 2; Class 2; 508; 60950-1; 61010-2-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1112387-ML70.100 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1112387-ML70.100
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1112387-ML70.100
Win Source Part Number: 1112387-ML70.100 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: MiniLine (72W) Features: Adjustable Output, Load Sharing Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 72W Input Type: AC Number of Outputs: 1 Current - Output (Max): 3A Voltage - Output 1: 24V Efficiency: 89% Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 3.58" L x 1.77" W x 2.95" H (91.0mm x 45.0mm x 75.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.6007 Mfr: PULS, LP Other Names: ML70.100-ND,1736-108 2 Base Product Number: ML70 Approval Agency: ABS, CSA, DNV GL, EAC, IEC, NEC, UL AC Voltage - Input: 100 ~ 120 VAC, 200 ~ 240 VAC Standard Number: Class I Div 2; Class 2; 508; 60950-1; 61010-2-201

Win Source Part Number: 1112387-ML70.100
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: MiniLine (72W)
Features: Adjustable Output, Load Sharing
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 72W
Input Type: AC
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Output 1: 24V
Efficiency: 89%
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 3.58" L x 1.77" W x 2.95" H (91.0mm x 45.0mm x 75.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6007
Mfr: PULS, LP
Other Names: ML70.100-ND,1736-1082
Base Product Number: ML70
Approval Agency: ABS, CSA, DNV GL, EAC, IEC, NEC, UL
AC Voltage - Input: 100 ~ 120 VAC, 200 ~ 240 VAC
Standard Number: Class I Div 2; Class 2; 508; 60950-1; 61010-2-201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1112387-ML70.100
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770BZS-1 - ICE5AR4770BZS-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 14.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details