AC/DC DIN RAIL SUPPLY 12V 50W
PULS ML50.102 DIN Rail Power Supply
Power Supply, 12VDC, 3.4A, 1PH, 50W
POWER SUPPLY, 4.2AMP, 50W, 1PHASE, IN 120-240VAC, OUT 12-15DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1736-1040-ND | 4246294 | ML50.102 | 12808457 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | PULS Switching | Power Supply |
| Type | 1 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| DC Output Current | 4.2 amps | |||
| AC Input Voltage | 85.0 to 264.0 volts | |||
| Technology | Switching Power Supply | Switching Power Supply |