PULS GmbH Industrial, DIN Rail Power Supplies ML30.100

Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1736-1035-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1736-1035-ND
Industrial, DIN Rail Power Supplies 1736-1035-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
DIN Rail Power Supplies - 4246244 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
4246244
DIN Rail Power Supplies 4246244
PULS ML30.100 DIN Rail Power Supply

PULS ML30.100 DIN Rail Power Supply

Supplier's Site
PULS Switching - ML30.100 - Galco Industrial Electronics
Madison Heights, MI, United States
PULS Switching
ML30.100
PULS Switching ML30.100
Power Supply, 24VDC, 1.3A, 1Ph, 30W,

Power Supply, 24VDC, 1.3A, 1Ph, 30W,

Supplier's Site
Power Supply - 12808438 - Radwell International
Willingboro, NJ, United States
Power Supply
12808438
Power Supply 12808438
POWER SUPPLY, INPUT: 0.6 AMP / 100-240 VAC (50/60 HZ), OUTPUT: 1.3 AMP / 24-28 VDC / 30W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, INPUT: 0.6 AMP / 100-240 VAC (50/60 HZ), OUTPUT: 1.3 AMP / 24-28 VDC / 30W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1736-1035-ND 4246244 ML30.100 12808438
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies PULS Switching Power Supply
Type 1
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Current 1.3 amps
AC Input Voltage 85.0 to 264.0 volts
Technology Switching Power Supply Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Flex Power Supply - 1794-PS13 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details