AC/DC DIN RAIL SUPPLY 5V 15W
PULS ML15.051 DIN Rail Power Supply
POWER SUPPLY, 15W, 120-240VAC 1PH, 5-5.5 VDC, 3A. FREE 2 YEAR RADWELL WARRANTY
PULS Power Supplies ML15.051
Power Supply, 5VDC, 3A, 1Ph, 15W,
| DigiKey | RS Components, Ltd. | Radwell International | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1736-1056-ND | 6700658 | 12808426 | ML15.051 | |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply | Power Supply | PULS Switching |
| Type | 1 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||||
| DC Output Current | 3 amps | ||||
| AC Input Voltage | 85.0 to 264.0 volts | ||||
| Technology | Switching Power Supply | Switching Power Supply |