AC/DC DIN RAIL SUPPLY 48V 100W
PULS ML100.105 DIN Rail Power Supply
POWER SUPPLY, 48VDC, 2.1A, 1PH, 100W
POWER SUPPLY, 1 PHASE, INPUT: AC 100-120 / 220-240 V / DC 290 V, OUTPUT: 2.1-1.8 AMP 48-56 VDC, 100 W. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1736-1014-ND | 4596123 | ML100.105 | 12808409 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | PULS Switching | Power Supply |
| Type | 1 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| DC Output Current | 2.1 amps | |||
| AC Input Voltage | 85.0 to 264.0 volts | |||
| Technology | Switching Power Supply | Switching Power Supply |