PULS GmbH DIN Rail Power Supplies ML100.100

Description
PULS ML100.100 DIN Rail Power Supply
Request a Quote Datasheet
Description
PULS ML100.100 DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 4246323 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
4246323
DIN Rail Power Supplies 4246323
PULS ML100.100 DIN Rail Power Supply

PULS ML100.100 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 1736-1012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1736-1012-ND
Industrial, DIN Rail Power Supplies 1736-1012-ND
AC/DC DIN RAIL SUPPLY 24V 100W

AC/DC DIN RAIL SUPPLY 24V 100W

Buy Now Datasheet
Power Supply - 12808401 - Radwell International
Willingboro, NJ, United States
Power Supply
12808401
Power Supply 12808401
POWER SUPPLY, INPUT: 22-37 AMP,100-240 VAC, 290 VDC, OUTPUT: 3.6-4.2 AMP, 24-28 VDC, 100 W, SPRING CLAMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, INPUT: 22-37 AMP,100-240 VAC, 290 VDC, OUTPUT: 3.6-4.2 AMP, 24-28 VDC, 100 W, SPRING CLAMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
PULS Power Supplies ML100.100

PULS Power Supplies ML100.100

Supplier's Site
PULS Switching - ML100.100 - Galco Industrial Electronics
Madison Heights, MI, United States
PULS Switching
ML100.100
PULS Switching ML100.100
Power Supply, 24VDC, 4.2A, 1Ph, 100W

Power Supply, 24VDC, 4.2A, 1Ph, 100W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Radwell International Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 4246323 1736-1012-ND 12808401 ML100.100
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply Power Supply PULS Switching
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts 28.0 to 290.0 volts
Number of Outputs 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6903-ea-pub-10200-420-4u-wc-32122 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details