PULS CP10.361 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 36V 240W
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 401729 | 1736-1150-ND |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | |
| Number of Outputs | 1 # | |
| Phase | Single-Phase Power Supply | |
| Type | 1 |