Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
PUI - PROJECTIONS UNLIMITED, INC.
FDAP1F1482F23 -- PUSHBUTTON SWITCHES
PUI - Projections Unlimited, Inc.
Pushbutton Switches
FDAP1F1482F23
Description
Bushing ? 24 or 26 mm - momentary or latching
PUI - Projections Unlimited, Inc.
Done
Datasheet
Description
Bushing ? 24 or 26 mm - momentary or latching
Datasheet
Suppliers
Company
Product
Description
Supplier Links
PUI - Projections Unlimited, Inc.
Irvine, CA, United States
Pushbutton Switches
FDAP1F1482F23
Pushbutton Switches
FDAP1F1482F23
Bushing ? 24 or 26 mm - momentary or latching
Bushing ? 24 or 26 mm - momentary or latching
Supplier's Site
Datasheet
Technical Specifications
PUI - Projections Unlimited, Inc.
Product Category
Pushbutton Switches
Product Number
FDAP1F1482F23
Product Name
Pushbutton Switches
Max Current Rating
4 amps
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Dome Style, Sealed, Momentary Action
P3-D
Specs
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
2.0 lbs (0.9070 kg)
View Details
RS Components, Ltd.
Push Button Switches
1113784
Specs
Actuator Specifications
Flat
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
SCHURTER Inc
Pushbutton Switches
1241.1106.7095
Specs
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
3
suppliers
Schaltbau GmbH
Schaltbau S579 - Dead-man pushbutton
Specs
Maximum Initial Contact Resistance
5 milliohms
View Details