PUI - Projections Unlimited, Inc. San Ace 9TN Type Centrifugal DC Fans 9TN48P1H01

Description
48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN48P1H01 The 48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - ø150×35 mm - 9TN48P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN48P1H01 features PWM ( more
Description
48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN48P1H01 The 48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - ø150×35 mm - 9TN48P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN48P1H01 features PWM ( more

Suppliers

Company
Product
Description
Supplier Links
San Ace 9TN Type Centrifugal DC Fans - 9TN48P1H01 - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
San Ace 9TN Type Centrifugal DC Fans
9TN48P1H01
San Ace 9TN Type Centrifugal DC Fans 9TN48P1H01
48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN48P1H01 The 48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - ø150×35 mm - 9TN48P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN48P1H01 features PWM ( more

48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN48P1H01

The 48V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - ø150×35 mm - 9TN48P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation.

Key Features:

  • PWM Control: The 9TN48P1H01 features PWM ( more
Supplier's Site

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Electronic Cooling Fans
Product Number 9TN48P1H01
Product Name San Ace 9TN Type Centrifugal DC Fans
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Static Pressure 1.57 in H2O (2.93 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.63 SCFM (45.26 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
4020-5 Series 2.52 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details