PUI - Projections Unlimited, Inc. San Ace 9TN Type Centrifugal DC Fans 9TN24P1H01

Description
24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 The 24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN24P1H01 features PWM (Pulse Width more
Description
24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 The 24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN24P1H01 features PWM (Pulse Width more

Suppliers

Company
Product
Description
Supplier Links
San Ace 9TN Type Centrifugal DC Fans - 9TN24P1H01 - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
San Ace 9TN Type Centrifugal DC Fans
9TN24P1H01
San Ace 9TN Type Centrifugal DC Fans 9TN24P1H01
24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 The 24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation. Key Features: PWM Control: The 9TN24P1H01 features PWM (Pulse Width more

24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01

The 24V Centrifugal DC Fan (with PWM Control & Pulse Sensor) - 9TN24P1H01 offers efficient cooling solutions with advanced control features for various industrial and electronic applications. Manufactured by Sanyo Denki, this fan combines robust airflow with intelligent PWM control and pulse sensor feedback for precise cooling and ventilation.

Key Features:

  • PWM Control: The 9TN24P1H01 features PWM (Pulse Width more
Supplier's Site

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Electronic Cooling Fans
Product Number 9TN24P1H01
Product Name San Ace 9TN Type Centrifugal DC Fans
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Static Pressure 1.65 in H2O (3.08 Torr)
Maximum Sound Level 59 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8672 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details