9S0912F4011 -- SAN ACE 9S TYPE SILENT SQUARE DC FAN
PUI - Projections Unlimited, Inc.
San Ace 9S Type Silent Square DC Fan
9S0912F4011
Description
9S0912F4011.png
-
PUI - Projections Unlimited, Inc.
Description
9S0912F4011.png
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
9S0912F4011 |
|
Product Name
|
San Ace 9S Type Silent Square DC Fan |
|
Maximum Air Flow
|
44.5 SCFM (75.64 m³/hr)
|
|
Maximum Static Pressure
|
0.1204 in H2O (0.2250 Torr)
|
|
Maximum Sound Level
|
27 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details