9L0412J301 -- SAN ACE 9L TYPE LONG LIFE DC COOLING FAN
PUI - Projections Unlimited, Inc.
San Ace 9L Type Long Life DC Cooling Fan
9L0412J301
Description
9L0412J301.png
-
PUI - Projections Unlimited, Inc.
Description
9L0412J301.png
Suppliers
San Ace 9L Type Long Life DC Cooling Fan
9L0412J301
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
9L0412J301 |
|
Product Name
|
San Ace 9L Type Long Life DC Cooling Fan |
|
Maximum Air Flow
|
18.4 SCFM (31.27 m³/hr)
|
|
Maximum Static Pressure
|
0.8270 in H2O (1.55 Torr)
|
|
Maximum Sound Level
|
48 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Sound Level
51 dbA
Bearings
Ball/Roller
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level
43.64 dbA
View Details