9GV0812P1G03 -- SAN ACE 9GV TYPE DC COOLING FAN
PUI - Projections Unlimited, Inc.
San Ace 9GV Type DC Cooling Fan
9GV0812P1G03
Description
9GV0812P1G03.png
-
PUI - Projections Unlimited, Inc.
Description
9GV0812P1G03.png
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
9GV0812P1G03 |
|
Product Name
|
San Ace 9GV Type DC Cooling Fan |
|
Maximum Air Flow
|
138 SCFM (235 m³/hr)
|
|
Maximum Static Pressure
|
1.97 in H2O (3.68 Torr)
|
|
Maximum Sound Level
|
65 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details