9CRA0612P6K001 -- SAN ACE 9CRA TYPE COUNTER-ROTATING DC FANS
PUI - Projections Unlimited, Inc.
San Ace 9CRA Type Counter-Rotating DC Fans
9CRA0612P6K001
Description
9CRA0612P6K001.png
-
PUI - Projections Unlimited, Inc.
Description
9CRA0612P6K001.png
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
9CRA0612P6K001 |
|
Product Name
|
San Ace 9CRA Type Counter-Rotating DC Fans |
|
Maximum Air Flow
|
80.5 SCFM (137 m³/hr)
|
|
Maximum Static Pressure
|
4.54 in H2O (8.48 Torr)
|
|
Maximum Sound Level
|
73 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
63.6 SCFM (108 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level
25.2 dbA
View Details