109S072UL -- SAN ACE 120MM SQUARE AC FANS
PUI - Projections Unlimited, Inc.
San Ace 120mm Square AC Fans
109S072UL
Description
109S072UL.png
-
PUI - Projections Unlimited, Inc.
Description
109S072UL.png
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
109S072UL |
|
Product Name
|
San Ace 120mm Square AC Fans |
|
Maximum Air Flow
|
0.8615 SCFM (1.46 m³/hr)
|
|
Maximum Static Pressure
|
0.0034 in H2O (0.0063 Torr)
|
|
Maximum Sound Level
|
0.9333 dbA
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level
39.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details