PT Bolted Ball Valve

Description
Polypropylene ball valve, glass filled poly, corrosion resistance
Description
Polypropylene ball valve, glass filled poly, corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Bolted Ball Valve -  - PT
Enid, OK, USA
Bolted Ball Valve
Bolted Ball Valve
Polypropylene ball valve, glass filled poly, corrosion resistance

Polypropylene ball valve, glass filled poly, corrosion resistance

Technical Specifications

  PT
Product Category Industrial Valves
Product Name Bolted Ball Valve
Valve Type Ball
Primary Material PP
Media Water; Wastewater
Valve Size 0.50 to 3.00 inch (12.70 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Ball Valves - 7644234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Stainless Steel; Stainless steel
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details