PT 90° Pipe Elbow

Description
Glass filled polypropylene, 150psi rated @ 70°F
Description
Glass filled polypropylene, 150psi rated @ 70°F

Suppliers

Company
Product
Description
Supplier Links
90° Pipe Elbow -  - PT
Enid, OK, USA
90° Pipe Elbow
90° Pipe Elbow
Glass filled polypropylene, 150psi rated @ 70°F

Glass filled polypropylene, 150psi rated @ 70°F

Technical Specifications

  PT
Product Category Hose Fittings
Product Name 90° Pipe Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fitting & Accessories - 415224 - Radwell International
Specs
Fitting Type Quick Coupler
Connection Type Barbed or Ribbed End; Push-to-Connect
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Hose Connectors - 1463066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 1.500 inch (38.1 mm)
View Details
Carbon Steel Two-Piece Fittings Inserts, NPTF Solid Male 60º Seat - A Series - A-0506-MNPT - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.375 inch (9.52 mm)
View Details