Win Source Part Number: 982921-PE64904C-Z
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: UltraCMOS®, DuNE™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 100MHz ~ 3GHz
Function: Digitally Tunable Capacitor
RF Type: General Purpose
Secondary Attributes: SPI Interface
Package / Case: 10-XFQFN
Supplier Device Package: 10-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: CG,PE64904MLAA-Z-ND,
Base Product Number: PE64904
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 982921-PE64904C-Z |
| Product Name | RF/IF and RFID - RF Misc ICs and Modules |
| Frequency | 1.00E8 to 3.00E9 Hz |