pSemi RF/IF and RFID - RF Misc ICs and Modules PE64102B-Z

Description
Win Source Part Number: 1202920-PE64102B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1066-6,PE64102M LAA-Z,1046-1066-2,PE 64102MLAAZ,1046-1066 -1 Base Product Number: PE64102
Request a Quote Datasheet
Description
Win Source Part Number: 1202920-PE64102B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1066-6,PE64102M LAA-Z,1046-1066-2,PE 64102MLAAZ,1046-1066 -1 Base Product Number: PE64102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1202920-PE64102B-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1202920-PE64102B-Z
RF/IF and RFID - RF Misc ICs and Modules 1202920-PE64102B-Z
Win Source Part Number: 1202920-PE64102B-Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: 1046-1066-6,PE64102M LAA-Z,1046-1066-2,PE 64102MLAAZ,1046-1066 -1 Base Product Number: PE64102

Win Source Part Number: 1202920-PE64102B-Z
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: UltraCMOS®, DuNE™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 100MHz ~ 3GHz
Function: Digitally Tunable Capacitor
RF Type: General Purpose
Secondary Attributes: SPI Interface
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: 1046-1066-6,PE64102MLAA-Z,1046-1066-2,PE64102MLAAZ,1046-1066-1
Base Product Number: PE64102

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1202920-PE64102B-Z
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details