pSemi RF/IF and RFID - RF Misc ICs and Modules PE64101MLAA-Z

Description
Win Source Part Number: 1222107-PE64101MLAA- Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: PE64101MLAAZ,1046-10 65-6,1046-1065-2,104 6-1065-1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1222107-PE64101MLAA- Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: PE64101MLAAZ,1046-10 65-6,1046-1065-2,104 6-1065-1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1222107-PE64101MLAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1222107-PE64101MLAA-Z
RF/IF and RFID - RF Misc ICs and Modules 1222107-PE64101MLAA-Z
Win Source Part Number: 1222107-PE64101MLAA- Z Category: RF/IF and RFID>RF Misc ICs and Modules Series: UltraCMOS®, DuNE™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 100MHz ~ 3GHz Function: Digitally Tunable Capacitor RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: pSemi Other Names: PE64101MLAAZ,1046-10 65-6,1046-1065-2,104 6-1065-1 Product Status: Obsolete

Win Source Part Number: 1222107-PE64101MLAA-Z
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: UltraCMOS®, DuNE™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 100MHz ~ 3GHz
Function: Digitally Tunable Capacitor
RF Type: General Purpose
Secondary Attributes: SPI Interface
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: pSemi
Other Names: PE64101MLAAZ,1046-1065-6,1046-1065-2,1046-1065-1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1222107-PE64101MLAA-Z
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details