pSemi RF Misc ICs and Modules - PE44820B-X PE44820B-X

Description
Manufacturer: pSemi Win Source Part Number: 850183-PE44820B-X Series: UltraCMOS® Features: RF IC Package: Reel - TR Family Name: PE44820 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1144-1, 1046-1144-2, PE44820A-X, 1046-1144-6, PE44820-X
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 850183-PE44820B-X Series: UltraCMOS® Features: RF IC Package: Reel - TR Family Name: PE44820 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1144-1, 1046-1144-2, PE44820A-X, 1046-1144-6, PE44820-X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PE44820B-X - 850183-PE44820B-X - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PE44820B-X
850183-PE44820B-X
RF Misc ICs and Modules - PE44820B-X 850183-PE44820B-X
Manufacturer: pSemi Win Source Part Number: 850183-PE44820B-X Series: UltraCMOS® Features: RF IC Package: Reel - TR Family Name: PE44820 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1144-1, 1046-1144-2, PE44820A-X, 1046-1144-6, PE44820-X

Manufacturer: pSemi
Win Source Part Number: 850183-PE44820B-X
Series: UltraCMOS®
Features: RF IC
Package: Reel - TR
Family Name: PE44820
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1144-1, 1046-1144-2, PE44820A-X, 1046-1144-6, PE44820-X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 850183-PE44820B-X
Product Name RF Misc ICs and Modules - PE44820B-X
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details