pSemi RF and Wireless Attenuators PE43713A-Z

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Semi Category: RF and Wireless Attenuators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Attenuation Value: 0dB ~ 31.75dB Frequency Range: 9 kHz ~ 6 GHz Impedance: 50 Ohms Package / Case: 32-VFQFN Exposed Pad Base Product Number: PE43713
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Semi Category: RF and Wireless Attenuators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Attenuation Value: 0dB ~ 31.75dB Frequency Range: 9 kHz ~ 6 GHz Impedance: 50 Ohms Package / Case: 32-VFQFN Exposed Pad Base Product Number: PE43713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless Attenuators -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless Attenuators
RF and Wireless Attenuators
Alternative Parts (Cross-Reference): Cross Manufacturer: Semi Category: RF and Wireless Attenuators Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Attenuation Value: 0dB ~ 31.75dB Frequency Range: 9 kHz ~ 6 GHz Impedance: 50 Ohms Package / Case: 32-VFQFN Exposed Pad Base Product Number: PE43713

Alternative Parts (Cross-Reference): Cross
Manufacturer: Semi
Category: RF and Wireless Attenuators
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Attenuation Value: 0dB ~ 31.75dB
Frequency Range: 9 kHz ~ 6 GHz
Impedance: 50 Ohms
Package / Case: 32-VFQFN Exposed Pad
Base Product Number: PE43713

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Name RF and Wireless Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Digitally Controlled - AA264-87LF - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
5 suppliers
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details