pSemi Attenuators - PE43702MLI-Z PE43702MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236812-PE43702MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 4GHz Part Status: Obsolete(EOL) Attenuation Value: 31.75dB Family Name: PE43702 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): F1950NBGI; F1950NBGI8; F1958NBGK8; Introduction Date: February 24, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236812-PE43702MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 4GHz Part Status: Obsolete(EOL) Attenuation Value: 31.75dB Family Name: PE43702 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): F1950NBGI; F1950NBGI8; F1958NBGK8; Introduction Date: February 24, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43702MLI-Z
1236812-PE43702MLI-Z
Attenuators - PE43702MLI-Z 1236812-PE43702MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1236812-PE43702MLI-Z Series: UltraCMOS, HaRP Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 4GHz Part Status: Obsolete(EOL) Attenuation Value: 31.75dB Family Name: PE43702 Categories: RF/IF and RFID Manufacturer Homepage: www.peregrine-semi.c om Alternative Parts (Cross-Reference): F1950NBGI; F1950NBGI8; F1958NBGK8; Introduction Date: February 24, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1236812-PE43702MLI-Z
Series: UltraCMOS, HaRP
Package: 24-VFQFN Exposed Pad
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 9kHz ~ 4GHz
Part Status: Obsolete(EOL)
Attenuation Value: 31.75dB
Family Name: PE43702
Categories: RF/IF and RFID
Manufacturer Homepage: www.peregrine-semi.com
Alternative Parts (Cross-Reference): F1950NBGI; F1950NBGI8; F1958NBGK8;
Introduction Date: February 24, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Attenuator - 852-PE43702MLI-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RF ATTENUATOR 31.75DB 24VFQFN Product overview: PE43702MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43702MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.75DB 24VFQFN Product overview: PE43702MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43702MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43702MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43702MLI-Z
Attenuators PE43702MLI-Z
RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.75dB 9 kHz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1236812-PE43702MLI-Z 852-PE43702MLI-Z PE43702MLI-Z
Product Name Attenuators - PE43702MLI-Z Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details