pSemi RF and Wireless - Attenuators PE43701MLI-Z

Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Description
RF ATTEN 0-31.75DB 50OHM 32VFQFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PE43701MLI-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
PE43701MLI-Z
RF and Wireless - Attenuators PE43701MLI-Z
RF ATTEN 0-31.75DB 50OHM 32VFQFN

RF ATTEN 0-31.75DB 50OHM 32VFQFN

Supplier's Site
Attenuators - PE43701MLI-Z - ODG (Origin Data Global)
Shenzhen, China
Attenuators
PE43701MLI-Z
Attenuators PE43701MLI-Z
RF ATTEN 0-31.75DB 50OHM 32VFQFN

RF ATTEN 0-31.75DB 50OHM 32VFQFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PE43701MLI-Z PE43701MLI-Z
Product Name RF and Wireless - Attenuators Attenuators
Operating Frequency 0.0090 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver Modules and Modems - CYBLE-224110-00 - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology Bluetooth v4.1
Supply Voltage Other; 1.8V ~ 5.5V
View Details
Modems - ICs and Modules - SI2435-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details