pSemi Attenuators - PE43601MLI-Z PE43601MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087327-PE43601MLI-Z Tolerance: ±0.2dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 15.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087327-PE43601MLI-Z Tolerance: ±0.2dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 15.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - PE43601MLI-Z
1087327-PE43601MLI-Z
Attenuators - PE43601MLI-Z 1087327-PE43601MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087327-PE43601MLI-Z Tolerance: ±0.2dB Impedance: 50 Ohm Frequency Range: 9kHz to 6GHz Attenuation Value: 0dB to 15.75dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087327-PE43601MLI-Z
Tolerance: ±0.2dB
Impedance: 50 Ohm
Frequency Range: 9kHz to 6GHz
Attenuation Value: 0dB to 15.75dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50OHM Attenuator - 852-PE43601MLI-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-PE43601MLI-Z
50OHM Attenuator 852-PE43601MLI-Z
RF ATTEN 0-15.75DB 50OHM 32VFQFN Product overview: PE43601MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43601MLI-Z can be used for catalog matching and distributor lookup.

RF ATTEN 0-15.75DB 50OHM 32VFQFN Product overview: PE43601MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43601MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43601MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43601MLI-Z
Attenuators PE43601MLI-Z
RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 15.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1087327-PE43601MLI-Z 852-PE43601MLI-Z PE43601MLI-Z
Product Name Attenuators - PE43601MLI-Z 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details