pSemi Attenuators - PE43503MLI-Z PE43503MLI-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791637-PE43503MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 0dB ~ 31dB Family Name: PE43503 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC1018LP4ETR; PE43503 MLI; PE43503 MLI-Z; HMC1018LP4E; HMC271ALP4ETR; HMC271ALP4E; HMC271LP4; HMC271LP4E; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791637-PE43503MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 0dB ~ 31dB Family Name: PE43503 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC1018LP4ETR; PE43503 MLI; PE43503 MLI-Z; HMC1018LP4E; HMC271ALP4ETR; HMC271ALP4E; HMC271LP4; HMC271LP4E; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43503MLI-Z - 791637-PE43503MLI-Z - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - PE43503MLI-Z
791637-PE43503MLI-Z
Attenuators - PE43503MLI-Z 791637-PE43503MLI-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 791637-PE43503MLI-Z Series: UltraCMOS Package: 24-VFQFN Exposed Pad Tolerance: ±0.3dB Impedance: 50 Ohm Frequency Range: 9kHz ~ 6GHz Part Status: Obsolete(EOL) Attenuation Value: 0dB ~ 31dB Family Name: PE43503 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC1018LP4ETR; PE43503 MLI; PE43503 MLI-Z; HMC1018LP4E; HMC271ALP4ETR; HMC271ALP4E; HMC271LP4; HMC271LP4E; Introduction Date: March 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 791637-PE43503MLI-Z
Series: UltraCMOS
Package: 24-VFQFN Exposed Pad
Tolerance: ±0.3dB
Impedance: 50 Ohm
Frequency Range: 9kHz ~ 6GHz
Part Status: Obsolete(EOL)
Attenuation Value: 0dB ~ 31dB
Family Name: PE43503
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): HMC1018LP4ETR; PE43503 MLI; PE43503 MLI-Z; HMC1018LP4E; HMC271ALP4ETR; HMC271ALP4E; HMC271LP4; HMC271LP4E;
Introduction Date: March 26, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
RF ATTENUATOR 0DB-31DB 24VFQFN Product overview: PE43503MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43503MLI-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 0DB-31DB 24VFQFN Product overview: PE43503MLI-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43503MLI-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - PE43503MLI-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43503MLI-Z
Attenuators PE43503MLI-Z
RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31dB 9 kHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 791637-PE43503MLI-Z 852-PE43503MLI-Z PE43503MLI-Z
Product Name Attenuators - PE43503MLI-Z Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123006P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details