pSemi RF and Wireless - Attenuators PE4312C-Z

Description
RF ATTENUATOR 31.5DB 50OHM 20QFN
Datasheet
Description
RF ATTENUATOR 31.5DB 50OHM 20QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - PE4312C-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
PE4312C-Z
RF and Wireless - Attenuators PE4312C-Z
RF ATTENUATOR 31.5DB 50OHM 20QFN

RF ATTENUATOR 31.5DB 50OHM 20QFN

Supplier's Site
Attenuators - PE4312C-Z - ODG (Origin Data Global)
Shenzhen, China
Attenuators
PE4312C-Z
Attenuators PE4312C-Z
RF ATTENUATOR 31.5DB 50OHM 20QFN

RF ATTENUATOR 31.5DB 50OHM 20QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PE4312C-Z PE4312C-Z
Product Name RF and Wireless - Attenuators Attenuators
Operating Frequency 1 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - BCM43353LIUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - SI4731-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details