pSemi RF Switches - PE42850MLBA-X PE42850MLBA-X

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087318-PE42850MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 1GHz Isolation @ Frequency: 29dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 33dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087318-PE42850MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 1GHz Isolation @ Frequency: 29dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 33dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42850MLBA-X - 1087318-PE42850MLBA-X - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42850MLBA-X
1087318-PE42850MLBA-X
RF Switches - PE42850MLBA-X 1087318-PE42850MLBA-X
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087318-PE42850MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 1GHz Isolation @ Frequency: 29dB @ 1GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 1GHz IIP3: 33dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087318-PE42850MLBA-X
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP5T
Topology: Reflective
Frequency - Lower: 30MHz
Frequency - Upper: 1GHz
Isolation @ Frequency: 29dB @ 1GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 1GHz
IIP3: 33dBm (typ)
RF Type: General Purpose
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087318-PE42850MLBA-X
Product Name RF Switches - PE42850MLBA-X
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details