pSemi RF Switches - PE42850B-X PE42850B-X

Description
Manufacturer: pSemi Win Source Part Number: 930206-PE42850B-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SP5T 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42850 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1168-2, 1046-1168-1, 1046-1168-6
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 930206-PE42850B-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SP5T 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42850 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1168-2, 1046-1168-1, 1046-1168-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42850B-X - 930206-PE42850B-X - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42850B-X
930206-PE42850B-X
RF Switches - PE42850B-X 930206-PE42850B-X
Manufacturer: pSemi Win Source Part Number: 930206-PE42850B-X Series: UltraCMOS®, HaRP™ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SP5T 50Ohm 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42850 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1168-2, 1046-1168-1, 1046-1168-6

Manufacturer: pSemi
Win Source Part Number: 930206-PE42850B-X
Series: UltraCMOS®, HaRP™
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC - SP5T 50Ohm 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42850
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1168-2, 1046-1168-1, 1046-1168-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 930206-PE42850B-X
Product Name RF Switches - PE42850B-X
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details