pSemi RF Switches PE42823A-X

Description
RF Switches
Description
RF Switches

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42823A-X - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE42823A-X
RF Switches PE42823A-X
RF Switches

RF Switches

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PE42823A-X
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - CYBL10563-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47912A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details