Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087316-PE42822A-Z
Packaging: Reel - TR
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 700MHz
Frequency - Upper: 3.8GHz
Isolation @ Frequency: 44dB @ 3GHz
Insertion Loss @ Frequency: 0.8dB @ 3GHz
IIP3: 65dBm (typ)
RF Type: Cellular
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1087316-PE42822A-Z |
| Product Name | RF Switches - PE42822A-Z |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |