pSemi RF Switches - PE42820MLBA-X PE42820MLBA-X

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087315-PE42820MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 24dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2.7GHz IIP3: 81dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087315-PE42820MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 24dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2.7GHz IIP3: 81dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42820MLBA-X - 1087315-PE42820MLBA-X - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42820MLBA-X
1087315-PE42820MLBA-X
RF Switches - PE42820MLBA-X 1087315-PE42820MLBA-X
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087315-PE42820MLBA- X Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 30MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 24dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 0.7dB @ 2.7GHz IIP3: 81dBm (typ) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087315-PE42820MLBA-X
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 30MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 24dB @ 2.7GHz (typ)
Insertion Loss @ Frequency: 0.7dB @ 2.7GHz
IIP3: 81dBm (typ)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087315-PE42820MLBA-X
Product Name RF Switches - PE42820MLBA-X
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details