pSemi RF Switches - PE42750MLAA-Z PE42750MLAA-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087313-PE42750MLAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 57dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 47.5dBm (typ) P1dB: 23.5dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087313-PE42750MLAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 57dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 47.5dBm (typ) P1dB: 23.5dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42750MLAA-Z - 1087313-PE42750MLAA-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42750MLAA-Z
1087313-PE42750MLAA-Z
RF Switches - PE42750MLAA-Z 1087313-PE42750MLAA-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087313-PE42750MLAA- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 57dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 47.5dBm (typ) P1dB: 23.5dBm (typ) IP1dB RF Type: CATV Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Supply Voltage - Operating: 2.7 V to 3.63 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087313-PE42750MLAA-Z
Packaging: Reel - TR
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 2.2GHz
Isolation @ Frequency: 57dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.7dB @ 2.2GHz
IIP3: 47.5dBm (typ)
P1dB: 23.5dBm (typ) IP1dB
RF Type: CATV
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Supply Voltage - Operating: 2.7 V to 3.63 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087313-PE42750MLAA-Z
Product Name RF Switches - PE42750MLAA-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products