pSemi RF Switches - PE42742MLIBB-Z PE42742MLIBB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045684-PE42742MLIBB- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Family Name: PE42742 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42742MLIBB; Introduction Date: November 08, 2006 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045684-PE42742MLIBB- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Family Name: PE42742 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42742MLIBB; Introduction Date: November 08, 2006 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42742MLIBB-Z - 045684-PE42742MLIBB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42742MLIBB-Z
045684-PE42742MLIBB-Z
RF Switches - PE42742MLIBB-Z 045684-PE42742MLIBB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045684-PE42742MLIBB- Z Packaging: Reel - TR Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Family Name: PE42742 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Alternative Parts (Cross-Reference): PE42742MLIBB; Introduction Date: November 08, 2006 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 045684-PE42742MLIBB-Z
Packaging: Reel - TR
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 2.2GHz
Isolation @ Frequency: 53.6dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.7dB @ 2.2GHz
IIP3: 53dBm (typ)
P1dB: 32dBm (typ) IP1dB
RF Type: CATV
Family Name: PE42742
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Alternative Parts (Cross-Reference): PE42742MLIBB;
Introduction Date: November 08, 2006
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 045684-PE42742MLIBB-Z
Product Name RF Switches - PE42742MLIBB-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details