pSemi RF Switches - PE42742 PE42742

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: PE42742MLIBB-Z-27192 7 Series: UltraCMOS Packaging: Reel Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: PE42742MLIBB-Z-27192 7 Series: UltraCMOS Packaging: Reel Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42742 - PE42742MLIBB-Z-271927 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42742
PE42742MLIBB-Z-271927
RF Switches - PE42742 PE42742MLIBB-Z-271927
Manufacturer: Peregrine Semiconductor Win Source Part Number: PE42742MLIBB-Z-27192 7 Series: UltraCMOS Packaging: Reel Impedance: 75 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 5MHz Frequency - Upper: 2.2GHz Isolation @ Frequency: 53.6dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 1.7dB @ 2.2GHz IIP3: 53dBm (typ) P1dB: 32dBm (typ) IP1dB RF Type: CATV Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Case: 20-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: PE42742MLIBB-Z-271927
Series: UltraCMOS
Packaging: Reel
Impedance: 75 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 5MHz
Frequency - Upper: 2.2GHz
Isolation @ Frequency: 53.6dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 1.7dB @ 2.2GHz
IIP3: 53dBm (typ)
P1dB: 32dBm (typ) IP1dB
RF Type: CATV
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number PE42742MLIBB-Z-271927
Product Name RF Switches - PE42742
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products