pSemi RF and Wireless - RF Switches PE42720LGBB-Z

Description
IC RF SWITCH SPDT 3GHZ 20LGA
Description
IC RF SWITCH SPDT 3GHZ 20LGA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE42720LGBB-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE42720LGBB-Z
RF and Wireless - RF Switches PE42720LGBB-Z
IC RF SWITCH SPDT 3GHZ 20LGA

IC RF SWITCH SPDT 3GHZ 20LGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number PE42720LGBB-Z
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details