Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087308-PE42650AMLI-
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 30MHz
Frequency - Upper: 1GHz
Isolation @ Frequency: 38dB @ 800MHz (typ)
Insertion Loss @ Frequency: 0.3dB @ 1GHz
IIP3: 30dBm (min)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3.2 V to 3.4 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1087308-PE42650AMLI-Z |
| Product Name | RF Switches - PE42650AMLI-Z |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |