pSemi RF Switches - PE42641MLIBB-Z PE42641MLIBB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045683-PE42641MLIBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 27.5dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.2GHz IIP3: 68dBm RF Type: General Purpose Family Name: PE42641 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 2.85 V Alternative Parts (Cross-Reference): PE42641MLBD-Z; EK42641-04; Introduction Date: March 05, 2010 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045683-PE42641MLIBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 27.5dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.2GHz IIP3: 68dBm RF Type: General Purpose Family Name: PE42641 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 2.85 V Alternative Parts (Cross-Reference): PE42641MLBD-Z; EK42641-04; Introduction Date: March 05, 2010 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42641MLIBB-Z - 045683-PE42641MLIBB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42641MLIBB-Z
045683-PE42641MLIBB-Z
RF Switches - PE42641MLIBB-Z 045683-PE42641MLIBB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 045683-PE42641MLIBB- Z Packaging: Reel - TR Features: DC Blocked Impedance: 50 Ohm Circuit: SP4T Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 3GHz Isolation @ Frequency: 27.5dB @ 2.2GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 2.2GHz IIP3: 68dBm RF Type: General Purpose Family Name: PE42641 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.65 V to 2.85 V Alternative Parts (Cross-Reference): PE42641MLBD-Z; EK42641-04; Introduction Date: March 05, 2010 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 045683-PE42641MLIBB-Z
Packaging: Reel - TR
Features: DC Blocked
Impedance: 50 Ohm
Circuit: SP4T
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 27.5dB @ 2.2GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 2.2GHz
IIP3: 68dBm
RF Type: General Purpose
Family Name: PE42641
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.65 V to 2.85 V
Alternative Parts (Cross-Reference): PE42641MLBD-Z; EK42641-04;
Introduction Date: March 05, 2010
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Communications & Networking, Industrial, Wireless, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 045683-PE42641MLIBB-Z
Product Name RF Switches - PE42641MLIBB-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details