pSemi RF Switches - PE42641MLBD-Z PE42641MLBD-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 802245-PE42641MLBD-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 2GHz, 1GHz Frequency Range: 100MHz ~ 3GHz Insertion Loss: 0.45dB Isolation: 29dB Circuit: SP4T IIP3: 68dBm RF Type: CDMA, GSM Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 2.85V
Request a Quote
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 802245-PE42641MLBD-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 2GHz, 1GHz Frequency Range: 100MHz ~ 3GHz Insertion Loss: 0.45dB Isolation: 29dB Circuit: SP4T IIP3: 68dBm RF Type: CDMA, GSM Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 2.85V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42641MLBD-Z - 802245-PE42641MLBD-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42641MLBD-Z
802245-PE42641MLBD-Z
RF Switches - PE42641MLBD-Z 802245-PE42641MLBD-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 802245-PE42641MLBD-Z Packaging: Reel Impedance: 50Ohm Test Frequency: 2GHz, 1GHz Frequency Range: 100MHz ~ 3GHz Insertion Loss: 0.45dB Isolation: 29dB Circuit: SP4T IIP3: 68dBm RF Type: CDMA, GSM Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 2.85V

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 802245-PE42641MLBD-Z
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 2GHz, 1GHz
Frequency Range: 100MHz ~ 3GHz
Insertion Loss: 0.45dB
Isolation: 29dB
Circuit: SP4T
IIP3: 68dBm
RF Type: CDMA, GSM
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 2.85V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 802245-PE42641MLBD-Z
Product Name RF Switches - PE42641MLBD-Z
Frequency 1.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details