pSemi RF Switches PE42641MLBC-Z

Description
IC RF SWITCH SP4T 3GHZ 16QFN
Datasheet
Description
IC RF SWITCH SP4T 3GHZ 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches PE42641MLBC-Z
IC RF SWITCH SP4T 3GHZ 16QFN

IC RF SWITCH SP4T 3GHZ 16QFN

Supplier's Site Datasheet
RF and Wireless - RF Switches - PE42641MLBC-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE42641MLBC-Z
RF and Wireless - RF Switches PE42641MLBC-Z
IC RF SWITCH SP4T 3GHZ 16QFN

IC RF SWITCH SP4T 3GHZ 16QFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number PE42641MLBC-Z PE42641MLBC-Z
Product Name RF Switches RF and Wireless - RF Switches
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - BCM4339XKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - 863-SI47901A2GE2GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details