pSemi RF Switches - PE4259-63 PE4259-63

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271898-PE4259-63 Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4259 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: October 23, 2003 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271898-PE4259-63 Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4259 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: October 23, 2003 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE4259-63 - 271898-PE4259-63 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE4259-63
271898-PE4259-63
RF Switches - PE4259-63 271898-PE4259-63
Manufacturer: Peregrine Semiconductor Win Source Part Number: 271898-PE4259-63 Packaging: Reel - TR Features: Single/Dual Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 2GHz IIP3: 55dBm (typ) P1dB: 29dBm (typ) IP1dB RF Type: General Purpose Family Name: PE4259 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 3.3 V Introduction Date: October 23, 2003 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 271898-PE4259-63
Packaging: Reel - TR
Features: Single/Dual Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 20dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 2GHz
IIP3: 55dBm (typ)
P1dB: 29dBm (typ) IP1dB
RF Type: General Purpose
Family Name: PE4259
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 3.3 V
Introduction Date: October 23, 2003
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 271898-PE4259-63
Product Name RF Switches - PE4259-63
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details